PRODUCT DETAILS / SPECS
Height: 30.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Roman Bronze
Weight: 16
Product Name: One Light Table Lamp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 691310 |
| Product Name | 87-6273-2B Lamps-Table Lamps |
| Application | Residential |