Capital Lighting, Inc. 30031/3 Sconces-Triple Glass 691285

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Extension: 9 Bulb Type: G4 Qty: 3 Wattage: 20 Finish: Polished Chrome Weight: 2 Product Name: Three Light Sconce UPC: 748119011363 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Extension: 9 Bulb Type: G4 Qty: 3 Wattage: 20 Finish: Polished Chrome Weight: 2 Product Name: Three Light Sconce UPC: 748119011363 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
30031/3 Sconces-Triple Glass - 691285 - Capital Lighting, Inc.
Columbus, OH, USA
30031/3 Sconces-Triple Glass
691285
30031/3 Sconces-Triple Glass 691285
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Extension: 9 Bulb Type: G4 Qty: 3 Wattage: 20 Finish: Polished Chrome Weight: 2 Product Name: Three Light Sconce UPC: 748119011363 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 16.00
Extension: 9
Bulb
Type: G4
Qty: 3
Wattage: 20
Finish: Polished Chrome
Weight: 2
Product Name: Three Light Sconce
UPC: 748119011363
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691285
Product Name 30031/3 Sconces-Triple Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details