Capital Lighting, Inc. 30027/20 Flush Mounts-Other 691283

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 13.00 Bulb Type: G4 Qty: 20 Wattage: 20 Finish: Polished Chrome Weight: 23 Product Name: Two0 Light Flush Mount UPC: 748119011318 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 13.00 Bulb Type: G4 Qty: 20 Wattage: 20 Finish: Polished Chrome Weight: 23 Product Name: Two0 Light Flush Mount UPC: 748119011318 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
30027/20 Flush Mounts-Other - 691283 - Capital Lighting, Inc.
Columbus, OH, USA
30027/20 Flush Mounts-Other
691283
30027/20 Flush Mounts-Other 691283
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 13.00 Bulb Type: G4 Qty: 20 Wattage: 20 Finish: Polished Chrome Weight: 23 Product Name: Two0 Light Flush Mount UPC: 748119011318 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 13.00
Bulb
Type: G4
Qty: 20
Wattage: 20
Finish: Polished Chrome
Weight: 23
Product Name: Two0 Light Flush Mount
UPC: 748119011318
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691283
Product Name 30027/20 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details