Capital Lighting, Inc. 30030/22 Pendants-Glass Down 691282

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 35.00 Bulb Type: G4 Qty: 22 Wattage: 20 Finish: Polished Chrome Weight: 23 Product Name: TwoTwo Light Pendant UPC: 748119011325 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 35.00 Bulb Type: G4 Qty: 22 Wattage: 20 Finish: Polished Chrome Weight: 23 Product Name: TwoTwo Light Pendant UPC: 748119011325 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
30030/22 Pendants-Glass Down - 691282 - Capital Lighting, Inc.
Columbus, OH, USA
30030/22 Pendants-Glass Down
691282
30030/22 Pendants-Glass Down 691282
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 35.00 Bulb Type: G4 Qty: 22 Wattage: 20 Finish: Polished Chrome Weight: 23 Product Name: TwoTwo Light Pendant UPC: 748119011325 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 35.00
Bulb
Type: G4
Qty: 22
Wattage: 20
Finish: Polished Chrome
Weight: 23
Product Name: TwoTwo Light Pendant
UPC: 748119011325
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691282
Product Name 30030/22 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details