Capital Lighting, Inc. 30029/36 Pendants-Glass Down 691280

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: G4 Qty: 36 Wattage: 20 Finish: Polished Chrome Weight: 51 Product Name: Six Light Pendant UPC: 748119011301 Category: Pendant Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: G4 Qty: 36 Wattage: 20 Finish: Polished Chrome Weight: 51 Product Name: Six Light Pendant UPC: 748119011301 Category: Pendant Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
30029/36 Pendants-Glass Down - 691280 - Capital Lighting, Inc.
Columbus, OH, USA
30029/36 Pendants-Glass Down
691280
30029/36 Pendants-Glass Down 691280
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: G4 Qty: 36 Wattage: 20 Finish: Polished Chrome Weight: 51 Product Name: Six Light Pendant UPC: 748119011301 Category: Pendant Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.00
Bulb
Type: G4
Qty: 36
Wattage: 20
Finish: Polished Chrome
Weight: 51
Product Name: Six Light Pendant
UPC: 748119011301
Category: Pendant
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691280
Product Name 30029/36 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details