Capital Lighting, Inc. 20063/6 Pendants-Drum Shade 691276

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 13 Product Name: Six Light Pendelier UPC: 748119013336 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 13 Product Name: Six Light Pendelier UPC: 748119013336 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
20063/6 Pendants-Drum Shade - 691276 - Capital Lighting, Inc.
Columbus, OH, USA
20063/6 Pendants-Drum Shade
691276
20063/6 Pendants-Drum Shade 691276
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 13 Product Name: Six Light Pendelier UPC: 748119013336 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Nickel
Weight: 13
Product Name: Six Light Pendelier
UPC: 748119013336
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691276
Product Name 20063/6 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details