Capital Lighting, Inc. 20110/2 Flush Mounts-Bowl Style 691261

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique White Weight: 4 Product Name: Two Lights UPC: 748119013534 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique White Weight: 4 Product Name: Two Lights UPC: 748119013534 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
20110/2 Flush Mounts-Bowl Style - 691261 - Capital Lighting, Inc.
Columbus, OH, USA
20110/2 Flush Mounts-Bowl Style
691261
20110/2 Flush Mounts-Bowl Style 691261
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique White Weight: 4 Product Name: Two Lights UPC: 748119013534 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique White
Weight: 4
Product Name: Two Lights
UPC: 748119013534
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691261
Product Name 20110/2 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details