Capital Lighting, Inc. 30020/12 Pendants-Glass Down 691255

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.00 Extension: 11 Bulb Type: G9 Qty: 12 Wattage: 20 Finish: Polished Chrome Weight: 11 Product Name: Two Light Chandelier UPC: 748119933986 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.00 Extension: 11 Bulb Type: G9 Qty: 12 Wattage: 20 Finish: Polished Chrome Weight: 11 Product Name: Two Light Chandelier UPC: 748119933986 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
30020/12 Pendants-Glass Down - 691255 - Capital Lighting, Inc.
Columbus, OH, USA
30020/12 Pendants-Glass Down
691255
30020/12 Pendants-Glass Down 691255
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.00 Extension: 11 Bulb Type: G9 Qty: 12 Wattage: 20 Finish: Polished Chrome Weight: 11 Product Name: Two Light Chandelier UPC: 748119933986 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 10.00
Extension: 11
Bulb
Type: G9
Qty: 12
Wattage: 20
Finish: Polished Chrome
Weight: 11
Product Name: Two Light Chandelier
UPC: 748119933986
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691255
Product Name 30020/12 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2496474 - RS Components, Ltd.
Specs
Lamp Type LED
View Details