Capital Lighting, Inc. 30014/7 Semi-Flush Mts.-Other 691252

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Extension: 9 Bulb Type: G4 Qty: 7 Wattage: 20 Finish: Polished Chrome Weight: 5 Product Name: Seven Light Semi Flush Mount UPC: 748119933320 Category: Semi Flush Glass: Rainbow
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Extension: 9 Bulb Type: G4 Qty: 7 Wattage: 20 Finish: Polished Chrome Weight: 5 Product Name: Seven Light Semi Flush Mount UPC: 748119933320 Category: Semi Flush Glass: Rainbow

Suppliers

Company
Product
Description
Supplier Links
30014/7 Semi-Flush Mts.-Other - 691252 - Capital Lighting, Inc.
Columbus, OH, USA
30014/7 Semi-Flush Mts.-Other
691252
30014/7 Semi-Flush Mts.-Other 691252
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Extension: 9 Bulb Type: G4 Qty: 7 Wattage: 20 Finish: Polished Chrome Weight: 5 Product Name: Seven Light Semi Flush Mount UPC: 748119933320 Category: Semi Flush Glass: Rainbow

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.00
Extension: 9
Bulb
Type: G4
Qty: 7
Wattage: 20
Finish: Polished Chrome
Weight: 5
Product Name: Seven Light Semi Flush Mount
UPC: 748119933320
Category: Semi Flush
Glass: Rainbow

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691252
Product Name 30014/7 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details