Capital Lighting, Inc. 30008/3 Sconces-Triple Glass 691251

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Extension: 5 Bulb Type: G4 Qty: 3 Wattage: 20 Finish: Polished Chrome Weight: 2 Product Name: Three Light Sconce UPC: 748119933108 Category: Sconce Glass: Rainbow
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Extension: 5 Bulb Type: G4 Qty: 3 Wattage: 20 Finish: Polished Chrome Weight: 2 Product Name: Three Light Sconce UPC: 748119933108 Category: Sconce Glass: Rainbow

Suppliers

Company
Product
Description
Supplier Links
30008/3 Sconces-Triple Glass - 691251 - Capital Lighting, Inc.
Columbus, OH, USA
30008/3 Sconces-Triple Glass
691251
30008/3 Sconces-Triple Glass 691251
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Extension: 5 Bulb Type: G4 Qty: 3 Wattage: 20 Finish: Polished Chrome Weight: 2 Product Name: Three Light Sconce UPC: 748119933108 Category: Sconce Glass: Rainbow

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 9.00
Extension: 5
Bulb
Type: G4
Qty: 3
Wattage: 20
Finish: Polished Chrome
Weight: 2
Product Name: Three Light Sconce
UPC: 748119933108
Category: Sconce
Glass: Rainbow

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691251
Product Name 30008/3 Sconces-Triple Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details