Capital Lighting, Inc. 20075/3 Bathroom Fixtures-Three Lights 691249

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Deep Rust Weight: 4 Product Name: Three Light Vanity UPC: 748119013442 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Deep Rust Weight: 4 Product Name: Three Light Vanity UPC: 748119013442 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
20075/3 Bathroom Fixtures-Three Lights - 691249 - Capital Lighting, Inc.
Columbus, OH, USA
20075/3 Bathroom Fixtures-Three Lights
691249
20075/3 Bathroom Fixtures-Three Lights 691249
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Deep Rust Weight: 4 Product Name: Three Light Vanity UPC: 748119013442 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 8.00
Extension: 6
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Deep Rust
Weight: 4
Product Name: Three Light Vanity
UPC: 748119013442
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691249
Product Name 20075/3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details