Capital Lighting, Inc. 24000/2 Sconces-Double Candle 691231

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Nickel/Tan Crystal Weight: 4 Product Name: Two Light Sconce UPC: 748119014982 Category: Sconce Glass: Golden Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Nickel/Tan Crystal Weight: 4 Product Name: Two Light Sconce UPC: 748119014982 Category: Sconce Glass: Golden Amber

Suppliers

Company
Product
Description
Supplier Links
24000/2 Sconces-Double Candle - 691231 - Capital Lighting, Inc.
Columbus, OH, USA
24000/2 Sconces-Double Candle
691231
24000/2 Sconces-Double Candle 691231
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Nickel/Tan Crystal Weight: 4 Product Name: Two Light Sconce UPC: 748119014982 Category: Sconce Glass: Golden Amber

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black Nickel/Tan Crystal
Weight: 4
Product Name: Two Light Sconce
UPC: 748119014982
Category: Sconce
Glass: Golden Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691231
Product Name 24000/2 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details