Capital Lighting, Inc. 10138/6+3 Mid. Chandeliers-Glass Up 691195

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 9.00 Bulb Type: G9 Qty: 9 Wattage: 40 Finish: Polished Nickel Weight: 23 Product Name: Three Light Chandelier UPC: 748119012148 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 9.00 Bulb Type: G9 Qty: 9 Wattage: 40 Finish: Polished Nickel Weight: 23 Product Name: Three Light Chandelier UPC: 748119012148 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
10138/6+3 Mid. Chandeliers-Glass Up - 691195 - Capital Lighting, Inc.
Columbus, OH, USA
10138/6+3 Mid. Chandeliers-Glass Up
691195
10138/6+3 Mid. Chandeliers-Glass Up 691195
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 9.00 Bulb Type: G9 Qty: 9 Wattage: 40 Finish: Polished Nickel Weight: 23 Product Name: Three Light Chandelier UPC: 748119012148 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 9.00
Bulb
Type: G9
Qty: 9
Wattage: 40
Finish: Polished Nickel
Weight: 23
Product Name: Three Light Chandelier
UPC: 748119012148
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691195
Product Name 10138/6+3 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details