Capital Lighting, Inc. 10132/1 Sconces-Single Glass 691194

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Extension: 10 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Polished Nickel Weight: 3 Product Name: One Light Sconce UPC: 748119012209 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Extension: 10 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Polished Nickel Weight: 3 Product Name: One Light Sconce UPC: 748119012209 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
10132/1 Sconces-Single Glass - 691194 - Capital Lighting, Inc.
Columbus, OH, USA
10132/1 Sconces-Single Glass
691194
10132/1 Sconces-Single Glass 691194
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Extension: 10 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Polished Nickel Weight: 3 Product Name: One Light Sconce UPC: 748119012209 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 6.00
Extension: 10
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Polished Nickel
Weight: 3
Product Name: One Light Sconce
UPC: 748119012209
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691194
Product Name 10132/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details