Capital Lighting, Inc. 10137/5 Mid. Chandeliers-Glass Up 691192

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 4.00 Bulb Type: G9 Qty: 5 Wattage: 40 Finish: Polished Nickel Weight: 12 Product Name: Five Light Chandelier UPC: 748119012124 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 4.00 Bulb Type: G9 Qty: 5 Wattage: 40 Finish: Polished Nickel Weight: 12 Product Name: Five Light Chandelier UPC: 748119012124 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
10137/5 Mid. Chandeliers-Glass Up - 691192 - Capital Lighting, Inc.
Columbus, OH, USA
10137/5 Mid. Chandeliers-Glass Up
691192
10137/5 Mid. Chandeliers-Glass Up 691192
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 4.00 Bulb Type: G9 Qty: 5 Wattage: 40 Finish: Polished Nickel Weight: 12 Product Name: Five Light Chandelier UPC: 748119012124 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 4.00
Bulb
Type: G9
Qty: 5
Wattage: 40
Finish: Polished Nickel
Weight: 12
Product Name: Five Light Chandelier
UPC: 748119012124
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691192
Product Name 10137/5 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details