Capital Lighting, Inc. 10143/1PB Mini Pendants-Cable 691172

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119012438 Category: Pendant Glass: Pebbled Blue
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119012438 Category: Pendant Glass: Pebbled Blue

Suppliers

Company
Product
Description
Supplier Links
10143/1PB Mini Pendants-Cable - 691172 - Capital Lighting, Inc.
Columbus, OH, USA
10143/1PB Mini Pendants-Cable
691172
10143/1PB Mini Pendants-Cable 691172
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119012438 Category: Pendant Glass: Pebbled Blue

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.00
Bulb
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2
Product Name: One Light Pendant
UPC: 748119012438
Category: Pendant
Glass: Pebbled Blue

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691172
Product Name 10143/1PB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details