Capital Lighting, Inc. 11234/4 Foyer/Hall Lanterns-Open Frame 691158

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 15 Product Name: Four Light Chandelier UPC: 748119020136 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 15 Product Name: Four Light Chandelier UPC: 748119020136 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
11234/4 Foyer/Hall Lanterns-Open Frame - 691158 - Capital Lighting, Inc.
Columbus, OH, USA
11234/4 Foyer/Hall Lanterns-Open Frame
691158
11234/4 Foyer/Hall Lanterns-Open Frame 691158
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 15 Product Name: Four Light Chandelier UPC: 748119020136 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Chrome
Weight: 15
Product Name: Four Light Chandelier
UPC: 748119020136
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691158
Product Name 11234/4 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details