Capital Lighting, Inc. 11225/2 Flush Mounts-Bowl Style 691151

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Two Light UPC: 748119021218 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Two Light UPC: 748119021218 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
11225/2 Flush Mounts-Bowl Style - 691151 - Capital Lighting, Inc.
Columbus, OH, USA
11225/2 Flush Mounts-Bowl Style
691151
11225/2 Flush Mounts-Bowl Style 691151
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Two Light UPC: 748119021218 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Chrome
Weight: 7
Product Name: Two Light
UPC: 748119021218
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691151
Product Name 11225/2 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details