Capital Lighting, Inc. 11226/2 Flush Mounts-Bowl Style 691150

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Two Light UPC: 748119013091 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Two Light UPC: 748119013091 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
11226/2 Flush Mounts-Bowl Style - 691150 - Capital Lighting, Inc.
Columbus, OH, USA
11226/2 Flush Mounts-Bowl Style
691150
11226/2 Flush Mounts-Bowl Style 691150
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Two Light UPC: 748119013091 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Chrome
Weight: 7
Product Name: Two Light
UPC: 748119013091
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691150
Product Name 11226/2 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details