Capital Lighting, Inc. 10144/1FS Mini Pendants-Cable 691149

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Rust Weight: 3 Product Name: One Light Pendant UPC: 748119012445 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Rust Weight: 3 Product Name: One Light Pendant UPC: 748119012445 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10144/1FS Mini Pendants-Cable - 691149 - Capital Lighting, Inc.
Columbus, OH, USA
10144/1FS Mini Pendants-Cable
691149
10144/1FS Mini Pendants-Cable 691149
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Rust Weight: 3 Product Name: One Light Pendant UPC: 748119012445 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Rust
Weight: 3
Product Name: One Light Pendant
UPC: 748119012445
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691149
Product Name 10144/1FS Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details