Capital Lighting, Inc. 10145/1AUT Mini Pendants-Cable 691147

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: One Light Pendant UPC: 748119012469 Category: Pendant Glass: Autumn
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: One Light Pendant UPC: 748119012469 Category: Pendant Glass: Autumn

Suppliers

Company
Product
Description
Supplier Links
10145/1AUT Mini Pendants-Cable - 691147 - Capital Lighting, Inc.
Columbus, OH, USA
10145/1AUT Mini Pendants-Cable
691147
10145/1AUT Mini Pendants-Cable 691147
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: One Light Pendant UPC: 748119012469 Category: Pendant Glass: Autumn

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 6
Product Name: One Light Pendant
UPC: 748119012469
Category: Pendant
Glass: Autumn

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691147
Product Name 10145/1AUT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details