Capital Lighting, Inc. 10150/1PC-FR Sconces-Single Glass 691145

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2 Product Name: One Light Sconce UPC: 748119015828 Category: Sconce Glass: Fire Red
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2 Product Name: One Light Sconce UPC: 748119015828 Category: Sconce Glass: Fire Red

Suppliers

Company
Product
Description
Supplier Links
10150/1PC-FR Sconces-Single Glass - 691145 - Capital Lighting, Inc.
Columbus, OH, USA
10150/1PC-FR Sconces-Single Glass
691145
10150/1PC-FR Sconces-Single Glass 691145
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2 Product Name: One Light Sconce UPC: 748119015828 Category: Sconce Glass: Fire Red

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 2
Product Name: One Light Sconce
UPC: 748119015828
Category: Sconce
Glass: Fire Red

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691145
Product Name 10150/1PC-FR Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details