Capital Lighting, Inc. 10146/2SLV Sconces-Other 691143

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Extension: 4 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Silver Weight: 3 Product Name: Two Light Sconce UPC: 748119012476 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Extension: 4 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Silver Weight: 3 Product Name: Two Light Sconce UPC: 748119012476 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
10146/2SLV Sconces-Other - 691143 - Capital Lighting, Inc.
Columbus, OH, USA
10146/2SLV Sconces-Other
691143
10146/2SLV Sconces-Other 691143
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Extension: 4 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Silver Weight: 3 Product Name: Two Light Sconce UPC: 748119012476 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.00
Extension: 4
Bulb
Type: G9
Qty: 2
Wattage: 40
Finish: Silver
Weight: 3
Product Name: Two Light Sconce
UPC: 748119012476
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691143
Product Name 10146/2SLV Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2790905 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details