Capital Lighting, Inc. 11210/1 Lamps-Swing Arm-Wall 691129

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Extension: 41268 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 3 Product Name: One Light Swingarm Sconce UPC: 748119012858 Category: Swing Arm
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Extension: 41268 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 3 Product Name: One Light Swingarm Sconce UPC: 748119012858 Category: Swing Arm

Suppliers

Company
Product
Description
Supplier Links
11210/1 Lamps-Swing Arm-Wall - 691129 - Capital Lighting, Inc.
Columbus, OH, USA
11210/1 Lamps-Swing Arm-Wall
691129
11210/1 Lamps-Swing Arm-Wall 691129
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Extension: 41268 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 3 Product Name: One Light Swingarm Sconce UPC: 748119012858 Category: Swing Arm

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.00
Extension: 41268
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Polished Chrome
Weight: 3
Product Name: One Light Swingarm Sconce
UPC: 748119012858
Category: Swing Arm

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691129
Product Name 11210/1 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details