Capital Lighting, Inc. 11213/1 Lamps-Swing Arm-Wall 691126

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Extension: 41267 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Nickel Weight: 4 Product Name: One Light Sconce UPC: 748119012971 Category: Swing Arm
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Extension: 41267 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Nickel Weight: 4 Product Name: One Light Sconce UPC: 748119012971 Category: Swing Arm

Suppliers

Company
Product
Description
Supplier Links
11213/1 Lamps-Swing Arm-Wall - 691126 - Capital Lighting, Inc.
Columbus, OH, USA
11213/1 Lamps-Swing Arm-Wall
691126
11213/1 Lamps-Swing Arm-Wall 691126
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Extension: 41267 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Nickel Weight: 4 Product Name: One Light Sconce UPC: 748119012971 Category: Swing Arm

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.00
Extension: 41267
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Nickel
Weight: 4
Product Name: One Light Sconce
UPC: 748119012971
Category: Swing Arm

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691126
Product Name 11213/1 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details