Capital Lighting, Inc. 10154/3PC-FR Mini Chandeliers-Glass Shade 691114

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: Three Light Chandelier UPC: 748119017488 Category: Chandelier Glass: Fire Red
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: Three Light Chandelier UPC: 748119017488 Category: Chandelier Glass: Fire Red

Suppliers

Company
Product
Description
Supplier Links
10154/3PC-FR Mini Chandeliers-Glass Shade - 691114 - Capital Lighting, Inc.
Columbus, OH, USA
10154/3PC-FR Mini Chandeliers-Glass Shade
691114
10154/3PC-FR Mini Chandeliers-Glass Shade 691114
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: Three Light Chandelier UPC: 748119017488 Category: Chandelier Glass: Fire Red

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 5
Product Name: Three Light Chandelier
UPC: 748119017488
Category: Chandelier
Glass: Fire Red

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691114
Product Name 10154/3PC-FR Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details