Capital Lighting, Inc. 11209/1 Lamps-Swing Arm-Wall 691108

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 1224.5 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 4 Product Name: One Light Sconce UPC: 748119012834 Category: Swing Arm
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 1224.5 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 4 Product Name: One Light Sconce UPC: 748119012834 Category: Swing Arm

Suppliers

Company
Product
Description
Supplier Links
11209/1 Lamps-Swing Arm-Wall - 691108 - Capital Lighting, Inc.
Columbus, OH, USA
11209/1 Lamps-Swing Arm-Wall
691108
11209/1 Lamps-Swing Arm-Wall 691108
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 1224.5 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 4 Product Name: One Light Sconce UPC: 748119012834 Category: Swing Arm

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 16.00
Extension: 1224.5
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Polished Nickel
Weight: 4
Product Name: One Light Sconce
UPC: 748119012834
Category: Swing Arm

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691108
Product Name 11209/1 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856557 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details