Capital Lighting, Inc. 15025/2 Flush Mounts-Bowl Style 691092

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 7 Product Name: Two Light UPC: 748119013947 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 7 Product Name: Two Light UPC: 748119013947 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
15025/2 Flush Mounts-Bowl Style - 691092 - Capital Lighting, Inc.
Columbus, OH, USA
15025/2 Flush Mounts-Bowl Style
691092
15025/2 Flush Mounts-Bowl Style 691092
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 7 Product Name: Two Light UPC: 748119013947 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oiled Bronze
Weight: 7
Product Name: Two Light
UPC: 748119013947
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691092
Product Name 15025/2 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details