Capital Lighting, Inc. 15033/1 Mini Pendants-Drum Shades 691074

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Bulb Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 3 Product Name: One Light Mini Pendant And Tan Mica Shade UPC: 748119014074 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Bulb Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 3 Product Name: One Light Mini Pendant And Tan Mica Shade UPC: 748119014074 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
15033/1 Mini Pendants-Drum Shades - 691074 - Capital Lighting, Inc.
Columbus, OH, USA
15033/1 Mini Pendants-Drum Shades
691074
15033/1 Mini Pendants-Drum Shades 691074
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Bulb Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 3 Product Name: One Light Mini Pendant And Tan Mica Shade UPC: 748119014074 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 19.00
Bulb
Qty: 1
Wattage: 60
Finish: Aged Bronze
Weight: 3
Product Name: One Light Mini Pendant And Tan Mica Shade
UPC: 748119014074
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691074
Product Name 15033/1 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details