PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 31.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Aged Bronze
Weight: 11
Product Name: Five Light Chandelier
UPC: 748119014012
Category: Chandelier
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 691073 |
| Product Name | 15035/5 Mid. Chandeliers-Glass Up |
| Application | Residential |