Capital Lighting, Inc. 15036/8+4 Large Chandeliers-Glass Shade 691071

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 40.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Aged Bronze Weight: 24 Product Name: Four Light Chandelier UPC: 748119014036 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 40.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Aged Bronze Weight: 24 Product Name: Four Light Chandelier UPC: 748119014036 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
15036/8+4 Large Chandeliers-Glass Shade - 691071 - Capital Lighting, Inc.
Columbus, OH, USA
15036/8+4 Large Chandeliers-Glass Shade
691071
15036/8+4 Large Chandeliers-Glass Shade 691071
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 40.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Aged Bronze Weight: 24 Product Name: Four Light Chandelier UPC: 748119014036 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 40.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Aged Bronze
Weight: 24
Product Name: Four Light Chandelier
UPC: 748119014036
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691071
Product Name 15036/8+4 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856558 - RS Components, Ltd.
Specs
Lamp Type LED
View Details