Capital Lighting, Inc. 15037/8+8+4 Large Chandeliers-Glass Shade 691070

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 59.00 Bulb Type: Medium Qty: 20 Wattage: 60 Finish: Aged Bronze Weight: 50 Product Name: Four Light Chandelier UPC: 748119014050 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 59.00 Bulb Type: Medium Qty: 20 Wattage: 60 Finish: Aged Bronze Weight: 50 Product Name: Four Light Chandelier UPC: 748119014050 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
15037/8+8+4 Large Chandeliers-Glass Shade - 691070 - Capital Lighting, Inc.
Columbus, OH, USA
15037/8+8+4 Large Chandeliers-Glass Shade
691070
15037/8+8+4 Large Chandeliers-Glass Shade 691070
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 59.00 Bulb Type: Medium Qty: 20 Wattage: 60 Finish: Aged Bronze Weight: 50 Product Name: Four Light Chandelier UPC: 748119014050 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 50.00
Height: 59.00
Bulb
Type: Medium
Qty: 20
Wattage: 60
Finish: Aged Bronze
Weight: 50
Product Name: Four Light Chandelier
UPC: 748119014050
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691070
Product Name 15037/8+8+4 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details