Capital Lighting, Inc. 1745/19 Large Chandeliers-Glass Shade 691067

Description
PRODUCT DETAILS / SPECS Width/Dia: 55.00 Height: 43.00 Bulb Type: G9 Qty: 19 Wattage: 40 Finish: Silver Leaf Weight: 88 Product Name: Nine Light Chandelier UPC: 748119174518 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 55.00 Height: 43.00 Bulb Type: G9 Qty: 19 Wattage: 40 Finish: Silver Leaf Weight: 88 Product Name: Nine Light Chandelier UPC: 748119174518 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
1745/19 Large Chandeliers-Glass Shade - 691067 - Capital Lighting, Inc.
Columbus, OH, USA
1745/19 Large Chandeliers-Glass Shade
691067
1745/19 Large Chandeliers-Glass Shade 691067
PRODUCT DETAILS / SPECS Width/Dia: 55.00 Height: 43.00 Bulb Type: G9 Qty: 19 Wattage: 40 Finish: Silver Leaf Weight: 88 Product Name: Nine Light Chandelier UPC: 748119174518 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 55.00
Height: 43.00
Bulb
Type: G9
Qty: 19
Wattage: 40
Finish: Silver Leaf
Weight: 88
Product Name: Nine Light Chandelier
UPC: 748119174518
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691067
Product Name 1745/19 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details