Capital Lighting, Inc. 18004/1 Exterior -Post/Pier Head 691065

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Coffee Bronze Weight: 8 Product Name: One Light Outdoor Post Mount UPC: 748119021195 Category: Outdoor Post Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Coffee Bronze Weight: 8 Product Name: One Light Outdoor Post Mount UPC: 748119021195 Category: Outdoor Post Light

Suppliers

Company
Product
Description
Supplier Links
18004/1 Exterior -Post/Pier Head - 691065 - Capital Lighting, Inc.
Columbus, OH, USA
18004/1 Exterior -Post/Pier Head
691065
18004/1 Exterior -Post/Pier Head 691065
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Coffee Bronze Weight: 8 Product Name: One Light Outdoor Post Mount UPC: 748119021195 Category: Outdoor Post Light

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 23.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Coffee Bronze
Weight: 8
Product Name: One Light Outdoor Post Mount
UPC: 748119021195
Category: Outdoor Post Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691065
Product Name 18004/1 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details