Capital Lighting, Inc. 18003/1 Exterior -Hanging 691062

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Coffee Bronze Weight: 8 Product Name: One Light Outdoor Pendant UPC: 748119021188 Category: Outdoor Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Coffee Bronze Weight: 8 Product Name: One Light Outdoor Pendant UPC: 748119021188 Category: Outdoor Pendant

Suppliers

Company
Product
Description
Supplier Links
18003/1 Exterior -Hanging - 691062 - Capital Lighting, Inc.
Columbus, OH, USA
18003/1 Exterior -Hanging
691062
18003/1 Exterior -Hanging 691062
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Coffee Bronze Weight: 8 Product Name: One Light Outdoor Pendant UPC: 748119021188 Category: Outdoor Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Coffee Bronze
Weight: 8
Product Name: One Light Outdoor Pendant
UPC: 748119021188
Category: Outdoor Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691062
Product Name 18003/1 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details