Capital Lighting, Inc. 15043/6+3 Large Chandeliers-Candle 691049

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 38.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Antique Bronze Weight: 11 Product Name: Three Light Chandelier UPC: 748119014234 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 38.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Antique Bronze Weight: 11 Product Name: Three Light Chandelier UPC: 748119014234 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
15043/6+3 Large Chandeliers-Candle - 691049 - Capital Lighting, Inc.
Columbus, OH, USA
15043/6+3 Large Chandeliers-Candle
691049
15043/6+3 Large Chandeliers-Candle 691049
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 38.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Antique Bronze Weight: 11 Product Name: Three Light Chandelier UPC: 748119014234 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 38.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Antique Bronze
Weight: 11
Product Name: Three Light Chandelier
UPC: 748119014234
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691049
Product Name 15043/6+3 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details