Capital Lighting, Inc. 15044/12+6 Large Chandeliers-Candle 691047

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 77.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Antique Bronze Weight: 46 Product Name: Six Light Chandelier UPC: 748119014265 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 77.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Antique Bronze Weight: 46 Product Name: Six Light Chandelier UPC: 748119014265 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
15044/12+6 Large Chandeliers-Candle - 691047 - Capital Lighting, Inc.
Columbus, OH, USA
15044/12+6 Large Chandeliers-Candle
691047
15044/12+6 Large Chandeliers-Candle 691047
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 77.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Antique Bronze Weight: 46 Product Name: Six Light Chandelier UPC: 748119014265 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 77.00
Bulb
Type: Candelabra
Qty: 18
Wattage: 60
Finish: Antique Bronze
Weight: 46
Product Name: Six Light Chandelier
UPC: 748119014265
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691047
Product Name 15044/12+6 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details