Capital Lighting, Inc. 17026/1 Lamps-Swing Arm-Wall 691041

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Extension: 24 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 2 Product Name: One Light Swingarm Sconce UPC: 748119014326 Category: Swing Arm
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Extension: 24 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 2 Product Name: One Light Swingarm Sconce UPC: 748119014326 Category: Swing Arm

Suppliers

Company
Product
Description
Supplier Links
17026/1 Lamps-Swing Arm-Wall - 691041 - Capital Lighting, Inc.
Columbus, OH, USA
17026/1 Lamps-Swing Arm-Wall
691041
17026/1 Lamps-Swing Arm-Wall 691041
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Extension: 24 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 2 Product Name: One Light Swingarm Sconce UPC: 748119014326 Category: Swing Arm

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 17.00
Extension: 24
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Aged Bronze
Weight: 2
Product Name: One Light Swingarm Sconce
UPC: 748119014326
Category: Swing Arm

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691041
Product Name 17026/1 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details