Capital Lighting, Inc. 1740/1 Sconces-Other 691040

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 32.00 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Gold Leaf Weight: 9 Product Name: One Light Sconce UPC: 748119174013 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 32.00 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Gold Leaf Weight: 9 Product Name: One Light Sconce UPC: 748119174013 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
1740/1 Sconces-Other - 691040 - Capital Lighting, Inc.
Columbus, OH, USA
1740/1 Sconces-Other
691040
1740/1 Sconces-Other 691040
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 32.00 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Gold Leaf Weight: 9 Product Name: One Light Sconce UPC: 748119174013 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 32.00
Bulb
Type: GU10
Qty: 1
Wattage: 50
Finish: Gold Leaf
Weight: 9
Product Name: One Light Sconce
UPC: 748119174013
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691040
Product Name 1740/1 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details