Capital Lighting, Inc. 18006/3 Exterior -Wall Mount 691039

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Coffee Bronze Weight: 9 Product Name: Three Light Outdoor Wall Mount UPC: 748119020334 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Coffee Bronze Weight: 9 Product Name: Three Light Outdoor Wall Mount UPC: 748119020334 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
18006/3 Exterior -Wall Mount - 691039 - Capital Lighting, Inc.
Columbus, OH, USA
18006/3 Exterior -Wall Mount
691039
18006/3 Exterior -Wall Mount 691039
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Coffee Bronze Weight: 9 Product Name: Three Light Outdoor Wall Mount UPC: 748119020334 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 29.00
Extension: 13
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Coffee Bronze
Weight: 9
Product Name: Three Light Outdoor Wall Mount
UPC: 748119020334
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691039
Product Name 18006/3 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details