Capital Lighting, Inc. 19065/3 Semi-Flush Mts.-Drum Shade 691038

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Three Light Semi Flush UPC: 748119014180 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Three Light Semi Flush UPC: 748119014180 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
19065/3 Semi-Flush Mts.-Drum Shade - 691038 - Capital Lighting, Inc.
Columbus, OH, USA
19065/3 Semi-Flush Mts.-Drum Shade
691038
19065/3 Semi-Flush Mts.-Drum Shade 691038
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Three Light Semi Flush UPC: 748119014180 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 7
Product Name: Three Light Semi Flush
UPC: 748119014180
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691038
Product Name 19065/3 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details