Capital Lighting, Inc. 18010/3 Exterior -Post/Pier Head 691033

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Coffee Bronze Weight: 8 Product Name: Three Light Outdoor Post Mount UPC: 748119020372 Category: Outdoor Post Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Coffee Bronze Weight: 8 Product Name: Three Light Outdoor Post Mount UPC: 748119020372 Category: Outdoor Post Light

Suppliers

Company
Product
Description
Supplier Links
18010/3 Exterior -Post/Pier Head - 691033 - Capital Lighting, Inc.
Columbus, OH, USA
18010/3 Exterior -Post/Pier Head
691033
18010/3 Exterior -Post/Pier Head 691033
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Coffee Bronze Weight: 8 Product Name: Three Light Outdoor Post Mount UPC: 748119020372 Category: Outdoor Post Light

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Coffee Bronze
Weight: 8
Product Name: Three Light Outdoor Post Mount
UPC: 748119020372
Category: Outdoor Post Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691033
Product Name 18010/3 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details