Capital Lighting, Inc. 18095/5 Bathroom Fixtures-Five+Lights 691032

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 11.00 Extension: 6 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Cream Weight: 5 Product Name: Five Light Vanity UPC: 748119012841 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 11.00 Extension: 6 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Cream Weight: 5 Product Name: Five Light Vanity UPC: 748119012841 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
18095/5 Bathroom Fixtures-Five+Lights - 691032 - Capital Lighting, Inc.
Columbus, OH, USA
18095/5 Bathroom Fixtures-Five+Lights
691032
18095/5 Bathroom Fixtures-Five+Lights 691032
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 11.00 Extension: 6 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Cream Weight: 5 Product Name: Five Light Vanity UPC: 748119012841 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 11.00
Extension: 6
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Cream
Weight: 5
Product Name: Five Light Vanity
UPC: 748119012841
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691032
Product Name 18095/5 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details