Capital Lighting, Inc. 18093/1 Sconces-Single Candle 691031

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Cream Weight: 2 Product Name: One Light Sconce UPC: 748119012803 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Cream Weight: 2 Product Name: One Light Sconce UPC: 748119012803 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
18093/1 Sconces-Single Candle - 691031 - Capital Lighting, Inc.
Columbus, OH, USA
18093/1 Sconces-Single Candle
691031
18093/1 Sconces-Single Candle 691031
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Cream Weight: 2 Product Name: One Light Sconce UPC: 748119012803 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Cream
Weight: 2
Product Name: One Light Sconce
UPC: 748119012803
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691031
Product Name 18093/1 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details