Capital Lighting, Inc. 18094/3 Bathroom Fixtures-Three Lights 691030

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 11.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cream Weight: 4 Product Name: Three Light Vanity UPC: 748119012827 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 11.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cream Weight: 4 Product Name: Three Light Vanity UPC: 748119012827 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
18094/3 Bathroom Fixtures-Three Lights - 691030 - Capital Lighting, Inc.
Columbus, OH, USA
18094/3 Bathroom Fixtures-Three Lights
691030
18094/3 Bathroom Fixtures-Three Lights 691030
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 11.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cream Weight: 4 Product Name: Three Light Vanity UPC: 748119012827 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 11.00
Extension: 6
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Cream
Weight: 4
Product Name: Three Light Vanity
UPC: 748119012827
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691030
Product Name 18094/3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details