Capital Lighting, Inc. 20024/1 Mini Pendants-Drum Shades 691023

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2 Product Name: One Light Drum Pendant UPC: 748119020532 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2 Product Name: One Light Drum Pendant UPC: 748119020532 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
20024/1 Mini Pendants-Drum Shades - 691023 - Capital Lighting, Inc.
Columbus, OH, USA
20024/1 Mini Pendants-Drum Shades
691023
20024/1 Mini Pendants-Drum Shades 691023
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2 Product Name: One Light Drum Pendant UPC: 748119020532 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 2
Product Name: One Light Drum Pendant
UPC: 748119020532
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691023
Product Name 20024/1 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details