Capital Lighting, Inc. 20026/5 Pendants-Drum Shade 691020

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Five Light Drum Pendant UPC: 748119014548 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Five Light Drum Pendant UPC: 748119014548 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
20026/5 Pendants-Drum Shade - 691020 - Capital Lighting, Inc.
Columbus, OH, USA
20026/5 Pendants-Drum Shade
691020
20026/5 Pendants-Drum Shade 691020
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Five Light Drum Pendant UPC: 748119014548 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 9.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Polished Chrome
Weight: 7
Product Name: Five Light Drum Pendant
UPC: 748119014548
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691020
Product Name 20026/5 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details