Capital Lighting, Inc. 20001/3MG Mini Pendants-3 Light Cluster 691012

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nickel Finish Weight: 7 Product Name: Three Light Pendant UPC: 748119010748 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nickel Finish Weight: 7 Product Name: Three Light Pendant UPC: 748119010748 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
20001/3MG Mini Pendants-3 Light Cluster - 691012 - Capital Lighting, Inc.
Columbus, OH, USA
20001/3MG Mini Pendants-3 Light Cluster
691012
20001/3MG Mini Pendants-3 Light Cluster 691012
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nickel Finish Weight: 7 Product Name: Three Light Pendant UPC: 748119010748 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Nickel Finish
Weight: 7
Product Name: Three Light Pendant
UPC: 748119010748
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691012
Product Name 20001/3MG Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details