Capital Lighting, Inc. 5-258-25 Exterior -Wall Mount 690996

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Slate Product Name: One Light Wall Mount Lantern UPC: 822920218798 Category: Outdoor Glass: Pale Cream Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Slate Product Name: One Light Wall Mount Lantern UPC: 822920218798 Category: Outdoor Glass: Pale Cream Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-258-25 Exterior -Wall Mount - 690996 - Capital Lighting, Inc.
Columbus, OH, USA
5-258-25 Exterior -Wall Mount
690996
5-258-25 Exterior -Wall Mount 690996
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Slate Product Name: One Light Wall Mount Lantern UPC: 822920218798 Category: Outdoor Glass: Pale Cream Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.75
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Slate
Product Name: One Light Wall Mount Lantern
UPC: 822920218798
Category: Outdoor
Glass: Pale Cream Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690996
Product Name 5-258-25 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details