Capital Lighting, Inc. 7-909-1-13 Mini Pendants-Rod 690988

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 37.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Mini Pendant UPC: 822920221347 Category: Pendant Glass: Chocolate Art Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 37.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Mini Pendant UPC: 822920221347 Category: Pendant Glass: Chocolate Art Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
7-909-1-13 Mini Pendants-Rod - 690988 - Capital Lighting, Inc.
Columbus, OH, USA
7-909-1-13 Mini Pendants-Rod
690988
7-909-1-13 Mini Pendants-Rod 690988
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 37.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Mini Pendant UPC: 822920221347 Category: Pendant Glass: Chocolate Art Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 37.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: English Bronze
Product Name: One Light Mini Pendant
UPC: 822920221347
Category: Pendant
Glass: Chocolate Art
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690988
Product Name 7-909-1-13 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details